Amphenol Corporation RF Antennas MFB4603

Description
465MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 460MHz ~ 470MHz 3dB N Type Male Pole Mount
Request a Quote Datasheet
Description
465MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 460MHz ~ 470MHz 3dB N Type Male Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MFB4603-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MFB4603-ND
RF Antennas 3299-MFB4603-ND
465MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 460MHz ~ 470MHz 3dB N Type Male Pole Mount

465MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 460MHz ~ 470MHz 3dB N Type Male Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MFB4603-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 465.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
Antennas - 2118310-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details