Amphenol Corporation RF Antennas MFB4503

Description
455MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 450MHz ~ 460MHz 3dB N Type Male Pole Mount
Request a Quote Datasheet
Description
455MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 450MHz ~ 460MHz 3dB N Type Male Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MFB4503-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MFB4503-ND
RF Antennas 3299-MFB4503-ND
455MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 450MHz ~ 460MHz 3dB N Type Male Pole Mount

455MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 450MHz ~ 460MHz 3dB N Type Male Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MFB4503-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 455.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

GSM & GPRS Antennas - 2097287 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 700.0 to ? MHz
Gain 10.4 dB
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details