Amphenol Corporation RF Antennas MFB1563

Description
VHF/UHF WHITE FIBERGLASS BASE
Request a Quote Datasheet
Description
VHF/UHF WHITE FIBERGLASS BASE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MFB1563-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MFB1563-ND
RF Antennas 3299-MFB1563-ND
VHF/UHF WHITE FIBERGLASS BASE

VHF/UHF WHITE FIBERGLASS BASE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MFB1563-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 159.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

GSM 12dBi Outdoor Patch Panel Antenna With N Female St. Connector - ET-GS12OP-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 12 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2506410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 900.0 to 930.0 MHz
Gain 7 dB
View Details
RF Antennas - 2115-NN01-104TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers