Amphenol Communications Solutions Plug Housing, 4Way; Product Range Amphenol Communications Solutions MF42-HM-04

Description
PLUG HOUSING, 4WAY; Product Range:MF42 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:-; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 4WAY; Product Range:MF42 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:-; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 4Way; Product Range Amphenol Communications Solutions - 93R5423 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 4Way; Product Range Amphenol Communications Solutions
93R5423
Plug Housing, 4Way; Product Range Amphenol Communications Solutions 93R5423
PLUG HOUSING, 4WAY; Product Range:MF42 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:-; No. of Rows:2Rows RoHS Compliant: Yes

PLUG HOUSING, 4WAY; Product Range:MF42 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:-; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93R5423
Product Name Plug Housing, 4Way; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details