Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 48 signal pins, SMT, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number MET004810101011
MET004810101011-MINI
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
CARD EDGE CONN, DUAL SIDE, 48POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MET004810101011 | 609-MET004810101011TR-ND | 2624632 | 62AK0364 |
| Product Name | Mini Cool Edge 0.60mm | Edgeboard Connectors | Edge Connectors | Card Edge Conn, Dual Side, 48Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | Card Edge Connector | |
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 29 volts | |||
| Current Rating | 1.1 amps | |||
| Gender | Female / Jack |