Amphenol Communications Solutions Mini Cool Edge 0.60mm ME3005630501211

Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm,EDSFF,1*1,Gen 5, PCB-SMT, Orthogonal, 8.655mm offset, Stamping Shell, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of Mini-cooledge, part number ME3005630501211
Request a Quote Datasheet
Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm,EDSFF,1*1,Gen 5, PCB-SMT, Orthogonal, 8.655mm offset, Stamping Shell, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of Mini-cooledge, part number ME3005630501211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Cool Edge 0.60mm - ME3005630501211 - Amphenol Communications Solutions
Nashua, NH, United States
Mini Cool Edge 0.60mm
ME3005630501211
Mini Cool Edge 0.60mm ME3005630501211
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm,EDSFF,1*1,Gen 5, PCB-SMT, Orthogonal, 8.655mm offset, Stamping Shell, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of Mini-cooledge, part number ME3005630501211

Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm,EDSFF,1*1,Gen 5, PCB-SMT, Orthogonal, 8.655mm offset, Stamping Shell, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of Mini-cooledge, part number ME3005630501211

Supplier's Site Datasheet
Edgeboard Connectors - 609-ME3005630501211-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-ME3005630501211-ND
Edgeboard Connectors 609-ME3005630501211-ND
ME3005630501211-MINI COOLEDGE 0.

ME3005630501211-MINI COOLEDGE 0.

Buy Now Datasheet
Card Conn, Dual Side, 56Pos, Surface; Card Edge Connector Type Amphenol Communications Solutions - 62AK0386 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 56Pos, Surface; Card Edge Connector Type Amphenol Communications Solutions
62AK0386
Card Conn, Dual Side, 56Pos, Surface; Card Edge Connector Type Amphenol Communications Solutions 62AK0386
CARD CONN, DUAL SIDE, 56POS, SURFACE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 56POS, SURFACE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number ME3005630501211 609-ME3005630501211-ND 62AK0386
Product Name Mini Cool Edge 0.60mm Edgeboard Connectors Card Conn, Dual Side, 56Pos, Surface; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Geometry Right Angle Right Angle
Termination Press-Fit Solder
Voltage Rating 29 volts
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10803208AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PwrBlade ® - 51915-143LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10006402ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 64 #
View Details
3 suppliers
PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers