Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm ,EDSFF,56 signal pins,1x4,Gen 5,Small Press-fit, Orthogonal, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of cooledge connectors, part number ME3005602311041
"56 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Natural"
ME3005602311041-Mini
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ME3005602311041 | 609-ME3005602311041-ND | 03AJ2063 |
| Product Name | Mini Cool Edge 0.60mm | Edgeboard Connectors | Me3005602311041-Mini Cool Edge 0.60Mm 56 Signal Pins, 1X4, Gen 5,small Press-Fit, Orthogonal / Tube Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Press-Fit | ||
| Voltage Rating | 29 volts | ||
| Current Rating | 1.1 amps |