Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 280 signal pins, SMT, Vertical ,Gen Z, Amphenol is one of the leading manufacturers of storage and server Connectors. Contact us today for more details of 0.6mm mini cooledge Connector, part number ME1028040101011
"280 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
CARD EDGE CONN, DUAL SIDE, 280 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:280 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ME1028040101011 | 609-ME1028040101011-ND | 64AH2356 |
| Product Name | Mini Cool Edge 0.60mm | Edgeboard Connectors | Card Edge Conn, Dual Side, 280 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | |
| Termination | Surface Mount | Solder | |
| Voltage Rating | 29 volts | ||
| Current Rating | 1.1 amps | ||
| Gender | Female / Jack |