Amphenol Corporation Mini Cool Edge 0.60mm ME1005613401201

Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, 56 signal pins, Surface Mount Termination, Straddle mount, 2.36mm PCB, 0.0mm offset, 0.60mm (0.023in) Pitch., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Mini-Cool Edge Connectors, part number ME1005613401201.
Request a Quote Datasheet
Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, 56 signal pins, Surface Mount Termination, Straddle mount, 2.36mm PCB, 0.0mm offset, 0.60mm (0.023in) Pitch., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Mini-Cool Edge Connectors, part number ME1005613401201.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Cool Edge 0.60mm - ME1005613401201 - Amphenol Communications Solutions
Nashua, NH, United States
Mini Cool Edge 0.60mm
ME1005613401201
Mini Cool Edge 0.60mm ME1005613401201
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, 56 signal pins, Surface Mount Termination, Straddle mount, 2.36mm PCB, 0.0mm offset, 0.60mm (0.023in) Pitch., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Mini-Cool Edge Connectors, part number ME1005613401201.

Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, 56 signal pins, Surface Mount Termination, Straddle mount, 2.36mm PCB, 0.0mm offset, 0.60mm (0.023in) Pitch., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Mini-Cool Edge Connectors, part number ME1005613401201.

Supplier's Site Datasheet
Card Edge Conn, Dual, 56Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions - 64AH2342 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 56Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions
64AH2342
Card Edge Conn, Dual, 56Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions 64AH2342
CARD EDGE CONN, DUAL, 56POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 56POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ME1005613401201 64AH2342
Product Name Mini Cool Edge 0.60mm Card Edge Conn, Dual, 56Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount Solder
Voltage Rating 29 volts
Unlock Full Specs
to access all available technical data

Similar Products