Amphenol Communications Solutions Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Amphenol Communications Solutions MDBR-E15SM-AN0

Description
HD D-SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: No
Datasheet
Description
HD D-SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Amphenol Communications Solutions - 52Y4519 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Amphenol Communications Solutions
52Y4519
Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Amphenol Communications Solutions 52Y4519
HD D-SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: No

HD D-SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52Y4519
Product Name Hd D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data