Amphenol Communications Solutions Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Amphenol Communications Solutions MDBR-E15PM-AN0

Description
HD D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:-; Contact Plating:-RoHS Compliant: No
Datasheet
Description
HD D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:-; Contact Plating:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Amphenol Communications Solutions - 52Y4518 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Amphenol Communications Solutions
52Y4518
Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Amphenol Communications Solutions 52Y4518
HD D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:-; Contact Plating:-RoHS Compliant: No

HD D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:-; Contact Plating:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52Y4518
Product Name Hd D-Sub Connector, Plug, 15Pos; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details