Amphenol Communications Solutions D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Amphenol Communications Solutions MDBR-E09SM-AN0

Description
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: No
Datasheet
Description
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Amphenol Communications Solutions - 52Y4517 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Amphenol Communications Solutions
52Y4517
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Amphenol Communications Solutions 52Y4517
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDBR Series; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52Y4517
Product Name D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Cable Connectors - NCS-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details