Amphenol Corporation D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions MDB-E09SA-700

Description
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDB Series; Connector Body Material:Metal Body; Connector Type:D SubRoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDB Series; Connector Body Material:Metal Body; Connector Type:D SubRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions - 01M3123 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
01M3123
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions 01M3123
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDB Series; Connector Body Material:Metal Body; Connector Type:D SubRoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MDB Series; Connector Body Material:Metal Body; Connector Type:D SubRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M3123
Product Name D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details