Amphenol RF MCX6252B1-3GT30G-50
Amphenol RF MCX6252B1-3GT30G-50
RF/COAXIAL, MCX JACK, R/A, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | 7009521 | 06M5034 |
| Product Name | Coaxial Connectors | Rf/coaxial, Mcx Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Right Angle; Right angle | Right Angle; Right Angle Jack |
| Termination | Solder | Solder |