Amphenol Corporation NTC Thermistors MC65F103BN

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - MC65F103BN-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
MC65F103BN-ND
NTC Thermistors MC65F103BN-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 77Y4891 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
77Y4891
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 77Y4891
THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:MC65 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:MC65 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number MC65F103BN-ND 77Y4891
Product Name NTC Thermistors Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624334-1 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1678271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details