Amphenol Sine Systems Cordset, Male, M12, 5 Position, 22Awg, 10M; Connector Type A Amphenol Sine/tuchel MC57AC05M100

Description
CORDSET, MALE, M12, 5 POSITION, 22AWG, 10M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:microBOSS™ M12 Series RoHS Compliant: Yes
Datasheet
Description
CORDSET, MALE, M12, 5 POSITION, 22AWG, 10M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:microBOSS™ M12 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset, Male, M12, 5 Position, 22Awg, 10M; Connector Type A Amphenol Sine/tuchel - 44W3643 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Male, M12, 5 Position, 22Awg, 10M; Connector Type A Amphenol Sine/tuchel
44W3643
Cordset, Male, M12, 5 Position, 22Awg, 10M; Connector Type A Amphenol Sine/tuchel 44W3643
CORDSET, MALE, M12, 5 POSITION, 22AWG, 10M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:microBOSS™ M12 Series RoHS Compliant: Yes

CORDSET, MALE, M12, 5 POSITION, 22AWG, 10M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:microBOSS™ M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3643
Product Name Cordset, Male, M12, 5 Position, 22Awg, 10M; Connector Type A Amphenol Sine/tuchel
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details