Amphenol Sine Systems Cordset, Male, M12, 5 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel MC57AC05M020

Description
CORDSET, MALE, M12, 5 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:microBOSS™ M12 Series RoHS Compliant: Yes
Datasheet
Description
CORDSET, MALE, M12, 5 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:microBOSS™ M12 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset, Male, M12, 5 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel - 44W3640 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Male, M12, 5 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel
44W3640
Cordset, Male, M12, 5 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel 44W3640
CORDSET, MALE, M12, 5 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:microBOSS™ M12 Series RoHS Compliant: Yes

CORDSET, MALE, M12, 5 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:microBOSS™ M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3640
Product Name Cordset, Male, M12, 5 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details