Amphenol Sine Systems Cordset, Male-Female, M12, 5 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel MC57A4AC05M020

Description
CORDSET, MALE-FEMALE, M12, 5 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; No. of Positions:5Positions RoHS Compliant: Yes
Datasheet
Description
CORDSET, MALE-FEMALE, M12, 5 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; No. of Positions:5Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset, Male-Female, M12, 5 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel - 44W3644 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Male-Female, M12, 5 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel
44W3644
Cordset, Male-Female, M12, 5 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel 44W3644
CORDSET, MALE-FEMALE, M12, 5 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; No. of Positions:5Positions RoHS Compliant: Yes

CORDSET, MALE-FEMALE, M12, 5 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; No. of Positions:5Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3644
Product Name Cordset, Male-Female, M12, 5 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details