Amphenol Sine Systems Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel MC4FSR-C18.5

Description
CIRCULAR STRAIN RELIEF, ZINC; Connector Shell Size:-; Cable Diameter Max:18.5mm; Strain Relief Material:-; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, ZINC; Connector Shell Size:-; Cable Diameter Max:18.5mm; Strain Relief Material:-; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel - 14R7063 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel
14R7063
Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel 14R7063
CIRCULAR STRAIN RELIEF, ZINC; Connector Shell Size:-; Cable Diameter Max:18.5mm; Strain Relief Material:-; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, ZINC; Connector Shell Size:-; Cable Diameter Max:18.5mm; Strain Relief Material:-; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 14R7063
Product Name Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 7; 1.5 to5 mm; 12.5 mm; 32 mm; Neoprene; IP 68 - 70075253 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.492 inch (12.5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824180 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details