Amphenol Sine Systems Cordset, Male, M12, 4 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel MC47AC05M020

Description
CORDSET, MALE, M12, 4 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:microBOSS™ M12 Series RoHS Compliant: Yes
Datasheet
Description
CORDSET, MALE, M12, 4 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:microBOSS™ M12 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset, Male, M12, 4 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel - 44W3630 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Male, M12, 4 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel
44W3630
Cordset, Male, M12, 4 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel 44W3630
CORDSET, MALE, M12, 4 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:microBOSS™ M12 Series RoHS Compliant: Yes

CORDSET, MALE, M12, 4 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:microBOSS™ M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3630
Product Name Cordset, Male, M12, 4 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details