Amphenol Sine Systems Cordset, Male-Female, M12, 4 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel MC47A4AC05M030

Description
CORDSET, MALE-FEMALE, M12, 4 POSITION, 22AWG, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; No. of Positions:4Positions RoHS Compliant: Yes
Datasheet
Description
CORDSET, MALE-FEMALE, M12, 4 POSITION, 22AWG, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; No. of Positions:4Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset, Male-Female, M12, 4 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel - 44W3634 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Male-Female, M12, 4 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel
44W3634
Cordset, Male-Female, M12, 4 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel 44W3634
CORDSET, MALE-FEMALE, M12, 4 POSITION, 22AWG, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; No. of Positions:4Positions RoHS Compliant: Yes

CORDSET, MALE-FEMALE, M12, 4 POSITION, 22AWG, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3634
Product Name Cordset, Male-Female, M12, 4 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details