Amphenol Sine Systems Cordset, Female, M12, 4 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel MC44AC05M030

Description
CORDSET, FEMALE, M12, 4 POSITION, 22AWG, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
CORDSET, FEMALE, M12, 4 POSITION, 22AWG, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset, Female, M12, 4 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel - 44W3628 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Female, M12, 4 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel
44W3628
Cordset, Female, M12, 4 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel 44W3628
CORDSET, FEMALE, M12, 4 POSITION, 22AWG, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Connector Type B:Free End RoHS Compliant: Yes

CORDSET, FEMALE, M12, 4 POSITION, 22AWG, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3628
Product Name Cordset, Female, M12, 4 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details