Amphenol Corporation Connectors, Interconnects - Contacts - Multi Purpose MC422N

Description
Win Source Part Number: 1379116-MC422N Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 52 pct. Type: Machined MSL Level: Not Applicable Mfr: Amphenol Positronic Series: SGMC Package: Bag Product Status: Active HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Copper Alloy
Request a Quote Datasheet
Description
Win Source Part Number: 1379116-MC422N Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 52 pct. Type: Machined MSL Level: Not Applicable Mfr: Amphenol Positronic Series: SGMC Package: Bag Product Status: Active HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - MC422N - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
MC422N
Connectors, Interconnects - Contacts - Multi Purpose MC422N
Win Source Part Number: 1379116-MC422N Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 52 pct. Type: Machined MSL Level: Not Applicable Mfr: Amphenol Positronic Series: SGMC Package: Bag Product Status: Active HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Copper Alloy

Win Source Part Number: 1379116-MC422N
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 52 pct.
Type: Machined
MSL Level: Not Applicable
Mfr: Amphenol Positronic
Series: SGMC
Package: Bag
Product Status: Active
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 22-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Copper Alloy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number MC422N
Product Name Connectors, Interconnects - Contacts - Multi Purpose
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 2835198 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Shape / Form Pin
Plating / Coating Gold; Gold
View Details
3 suppliers
Automotive Terminals - 1-173630-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
Thickness 0.0252 inch (0.6400 mm)
View Details