Amphenol Sine Systems Cord Grip; Connector Shell Size Amphenol Sine/tuchel MC3CG-S1

Description
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:15mm; Strain Relief Material:-; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Accessory Type:Cord Grip; Cable Diameter:11mm; Cable Diameter Min:10.5mm RoHS Compliant: Yes
Description
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:15mm; Strain Relief Material:-; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Accessory Type:Cord Grip; Cable Diameter:11mm; Cable Diameter Min:10.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cord Grip; Connector Shell Size Amphenol Sine/tuchel - 14R7050 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip; Connector Shell Size Amphenol Sine/tuchel
14R7050
Cord Grip; Connector Shell Size Amphenol Sine/tuchel 14R7050
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:15mm; Strain Relief Material:-; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Accessory Type:Cord Grip; Cable Diameter:11mm; Cable Diameter Min:10.5mm RoHS Compliant: Yes

CORD GRIP; Connector Shell Size:-; Cable Diameter Max:15mm; Strain Relief Material:-; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Accessory Type:Cord Grip; Cable Diameter:11mm; Cable Diameter Min:10.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 14R7050
Product Name Cord Grip; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel - 70074606 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 21.200 inch (538 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details