Amphenol Sine Systems Cordset, Male-Female, M12, 3 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel MC37A4AC05M020

Description
CORDSET, MALE-FEMALE, M12, 3 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; No. of Positions:3Positions RoHS Compliant: Yes
Datasheet
Description
CORDSET, MALE-FEMALE, M12, 3 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; No. of Positions:3Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset, Male-Female, M12, 3 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel - 44W3622 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Male-Female, M12, 3 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel
44W3622
Cordset, Male-Female, M12, 3 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel 44W3622
CORDSET, MALE-FEMALE, M12, 3 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; No. of Positions:3Positions RoHS Compliant: Yes

CORDSET, MALE-FEMALE, M12, 3 POSITION, 22AWG, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; No. of Positions:3Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3622
Product Name Cordset, Male-Female, M12, 3 Position, 22Awg, 2M; Connector Type A Amphenol Sine/tuchel
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details