Amphenol Sine Systems Cordset, Female, M12, 3 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel MC34AC05M030

Description
CORDSET, FEMALE, M12, 3 POSITION, 22AWG, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
CORDSET, FEMALE, M12, 3 POSITION, 22AWG, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset, Female, M12, 3 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel - 44W3615 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Female, M12, 3 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel
44W3615
Cordset, Female, M12, 3 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel 44W3615
CORDSET, FEMALE, M12, 3 POSITION, 22AWG, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Connector Type B:Free End RoHS Compliant: Yes

CORDSET, FEMALE, M12, 3 POSITION, 22AWG, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3615
Product Name Cordset, Female, M12, 3 Position, 22Awg, 3M; Connector Type A Amphenol Sine/tuchel
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details