Amphenol Corporation Circular Connector Housings MC1LKN0800

Description
8 (4 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
8 (4 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1127-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1127-ND
Circular Connector Housings 889-1127-ND
8 (4 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount

8 (4 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
320-MC1LKN0800
Electronic Connector 320-MC1LKN0800
Circular Metric Connectors M40 C Straight Recpt 8 Position Product overview: MC1LKN0800 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MC1LKN0800 can be used for catalog matching and distributor lookup.

Circular Metric Connectors M40 C Straight Recpt 8 Position Product overview: MC1LKN0800 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MC1LKN0800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 6964499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6964499
Industrial Circular Connectors 6964499
Amphenol Industrial MC1LKN0800

Amphenol Industrial MC1LKN0800

Supplier's Site
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel - 14R7046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel
14R7046
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel 14R7046
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:MotionGrade™ M40 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:MotionGrade™ M40 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1127-ND 320-MC1LKN0800 6964499 14R7046
Product Name Circular Connector Housings Electronic Connector Industrial Circular Connectors Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Voltage Rating 250 to 630 volts 630 volts
Current Rating 30.0 to 75.0 amps
Unlock Full Specs
to access all available technical data

Similar Products