Amphenol Corporation Circular Cable Assemblies MC-050500-FF0-TSB04

Description
NMEA 2000, ACCESSORY, METAL, 4A,
Request a Quote Datasheet
Description
NMEA 2000, ACCESSORY, METAL, 4A,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MC-050500-FF0-TSB04-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MC-050500-FF0-TSB04-ND
Circular Cable Assemblies 1754-MC-050500-FF0-TSB04-ND
NMEA 2000, ACCESSORY, METAL, 4A,

NMEA 2000, ACCESSORY, METAL, 4A,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-MC-050500-FF0-TSB04-ND
Product Name Circular Cable Assemblies
Cable Length 13.12 ft (39.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details