Amphenol Corporation Circular Cable Assemblies MC-000505-0MF-CSA10

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - MC-000505-0MF-CSA10-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
MC-000505-0MF-CSA10-ND
Circular Cable Assemblies MC-000505-0MF-CSA10-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - MC-000505-0MF-CSA10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
MC-000505-0MF-CSA10
Cable Assemblies - Circular Cable Assemblies MC-000505-0MF-CSA10
CBL 5POS MALE TO FMALE 32.8'

CBL 5POS MALE TO FMALE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number MC-000505-0MF-CSA10-ND MC-000505-0MF-CSA10
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm) 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2002-2122-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/306-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details