Amphenol Corporation Circular Cable Assemblies MC-000505-0FF-CSB04

Description
NMEA 2000, MICRO, METAL, 4A, 05
Request a Quote Datasheet
Description
NMEA 2000, MICRO, METAL, 4A, 05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MC-000505-0FF-CSB04-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MC-000505-0FF-CSB04-ND
Circular Cable Assemblies 1754-MC-000505-0FF-CSB04-ND
NMEA 2000, MICRO, METAL, 4A, 05

NMEA 2000, MICRO, METAL, 4A, 05

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-MC-000505-0FF-CSB04-ND
Product Name Circular Cable Assemblies
Cable Length 13.12 ft (39.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24292-MM24LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details