Amphenol Corporation RF Coaxial Board Mount Connector MBB-VM-10-62-30-ST

Description
CarlisleIT’s Card Edge Connectors Contact System is designed for high-speed, high-density applications. Card Edge Connectors have a smooth mating surface area which reduces the wear and tear of contacts and increases the durability and lifecycle of the contact system. They also lower insertion and withdrawal forces while supporting data rates up to 32 Gbps with excellent signal integrity. These connectors are suitable for multiple applications (like cable-to-board and board-to-board) with various PCB thickness profiles. In addition to increased durability and extended lifecycle, Card Edge Connectors Contact Systems offer superior electrical performance (e.g., lower insertion loss, low return loss, and perfect impedance matching), compared to similar contact systems. The contact pins parallel each other and, when housed in the plastic insulator, offer low crosstalk and coupling, improving the overall interconnect performance. The contact pin design and grounding are optimized for 100 Ohm signaling systems.
Request a Quote Datasheet
Description
CarlisleIT’s Card Edge Connectors Contact System is designed for high-speed, high-density applications. Card Edge Connectors have a smooth mating surface area which reduces the wear and tear of contacts and increases the durability and lifecycle of the contact system. They also lower insertion and withdrawal forces while supporting data rates up to 32 Gbps with excellent signal integrity. These connectors are suitable for multiple applications (like cable-to-board and board-to-board) with various PCB thickness profiles. In addition to increased durability and extended lifecycle, Card Edge Connectors Contact Systems offer superior electrical performance (e.g., lower insertion loss, low return loss, and perfect impedance matching), compared to similar contact systems. The contact pins parallel each other and, when housed in the plastic insulator, offer low crosstalk and coupling, improving the overall interconnect performance. The contact pin design and grounding are optimized for 100 Ohm signaling systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
MBB-VM-10-62-30-ST
RF Coaxial Board Mount Connector MBB-VM-10-62-30-ST
CarlisleIT’s Card Edge Connectors Contact System is designed for high-speed, high-density applications. Card Edge Connectors have a smooth mating surface area which reduces the wear and tear of contacts and increases the durability and lifecycle of the contact system. They also lower insertion and withdrawal forces while supporting data rates up to 32 Gbps with excellent signal integrity. These connectors are suitable for multiple applications (like cable-to-board and board-to-board) with various PCB thickness profiles. In addition to increased durability and extended lifecycle, Card Edge Connectors Contact Systems offer superior electrical performance (e.g., lower insertion loss, low return loss, and perfect impedance matching), compared to similar contact systems. The contact pins parallel each other and, when housed in the plastic insulator, offer low crosstalk and coupling, improving the overall interconnect performance. The contact pin design and grounding are optimized for 100 Ohm signaling systems.

CarlisleIT’s Card Edge Connectors Contact System is designed for high-speed, high-density applications. Card Edge Connectors have a smooth mating surface area which reduces the wear and tear of contacts and increases the durability and lifecycle of the contact system. They also lower insertion and withdrawal forces while supporting data rates up to 32 Gbps with excellent signal integrity. These connectors are suitable for multiple applications (like cable-to-board and board-to-board) with various PCB thickness profiles.

In addition to increased durability and extended lifecycle, Card Edge Connectors Contact Systems offer superior electrical performance (e.g., lower insertion loss, low return loss, and perfect impedance matching), compared to similar contact systems. The contact pins parallel each other and, when housed in the plastic insulator, offer low crosstalk and coupling, improving the overall interconnect performance. The contact pin design and grounding are optimized for 100 Ohm signaling systems.

Supplier's Site
Edgeboard Connectors - 2317-MBB-VM-10-62-30-ST-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
2317-MBB-VM-10-62-30-ST-ND
Edgeboard Connectors 2317-MBB-VM-10-62-30-ST-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Coaxial Connectors Board Mount Connectors
Product Number MBB-VM-10-62-30-ST 2317-MBB-VM-10-62-30-ST-ND
Product Name RF Coaxial Board Mount Connector Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data