Amphenol Sine Systems Circular Connector Assemblies MB7RJN0902-KIT

Description
9 (5 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
9 (5 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-2793-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2793-ND
Circular Connector Assemblies 889-2793-ND
9 (5 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp

9 (5 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 4Sig+5Pwr, Panel; Product Range Amphenol Sine/tuchel - 61AC4576 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 4Sig+5Pwr, Panel; Product Range Amphenol Sine/tuchel
61AC4576
Sensor Conn, M23, Rcpt, 4Sig+5Pwr, Panel; Product Range Amphenol Sine/tuchel 61AC4576
SENSOR CONN, M23, RCPT, 4SIG+5PWR, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:4 Signal + 5 Power Positions; Sensor Contact Type:Crimp Pin RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 4SIG+5PWR, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:4 Signal + 5 Power Positions; Sensor Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2793-ND 61AC4576
Product Name Circular Connector Assemblies Sensor Conn, M23, Rcpt, 4Sig+5Pwr, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078487 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Modular Connectors / Ethernet Connectors - 221T10F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 10
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers