Amphenol Sine Systems Circular Connector Housings MB7RJN0901

Description
9 (4 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Request a Quote Datasheet
Description
9 (4 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - MB7RJN0901-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
MB7RJN0901-ND
Circular Connector Housings MB7RJN0901-ND
9 (4 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

9 (4 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

Buy Now Datasheet
Sensor Connector, M23, Rcpt, 9Pos, Panel; Product Range Amphenol Sine/tuchel - 44AC5606 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M23, Rcpt, 9Pos, Panel; Product Range Amphenol Sine/tuchel
44AC5606
Sensor Connector, M23, Rcpt, 9Pos, Panel; Product Range Amphenol Sine/tuchel 44AC5606
SENSOR CONNECTOR, M23, RCPT, 9POS, PANEL; Product Range:MB7RJ Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:9Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Right Angle Panel Mount; IP / RoHS Compliant: Yes

SENSOR CONNECTOR, M23, RCPT, 9POS, PANEL; Product Range:MB7RJ Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:9Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Right Angle Panel Mount; IP / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MB7RJN0901-ND 44AC5606
Product Name Circular Connector Housings Sensor Connector, M23, Rcpt, 9Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data