Amphenol Sine Systems Circular Connector Assemblies MB7RJN0601-KIT

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 889-2788-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2788-ND
Circular Connector Assemblies 889-2788-ND
6 (Power) Position Circular Connector Receptacle, Male Pins Crimp

6 (Power) Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel - 61AC4571 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel
61AC4571
Sensor Conn, M23, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel 61AC4571
SENSOR CONN, M23, RCPT, 6POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:6 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 6POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:6 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MB7RJN0601-KIT 889-2788-ND 61AC4571
Product Name Circular Connector Assemblies Sensor Conn, M23, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details