Amphenol Sine Systems Circular Connector Housings MB7JJN0800-S2

Description
8 (4 + 3 Power + PE) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet
Description
8 (4 + 3 Power + PE) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1963-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1963-ND
Circular Connector Housings 889-1963-ND
8 (4 + 3 Power + PE) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

8 (4 + 3 Power + PE) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel - 12AC9018 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel
12AC9018
Sensor Conn, M23, Rcpt, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel 12AC9018
SENSOR CONN, M23, RCPT, 4SIG+4PWR, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:4 Signal + 4 Power Positions; Sensor Contact Type:Crimp Pin RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 4SIG+4PWR, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:4 Signal + 4 Power Positions; Sensor Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1963-ND 12AC9018
Product Name Circular Connector Housings Sensor Conn, M23, Rcpt, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
2 suppliers