Amphenol Sine Systems Circular Connector Housings MB7CKN0900-S2

Description
9 (4 + 4 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
9 (4 + 4 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1957-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1957-ND
Circular Connector Housings 889-1957-ND
9 (4 + 4 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

9 (4 + 4 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sensor Conn, M23, Plug, 4Sig+5Pwr, Cable; Product Range Amphenol Sine/tuchel - 44AC5603 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 4Sig+5Pwr, Cable; Product Range Amphenol Sine/tuchel
44AC5603
Sensor Conn, M23, Plug, 4Sig+5Pwr, Cable; Product Range Amphenol Sine/tuchel 44AC5603
SENSOR CONN, M23, PLUG, 4SIG+5PWR, CABLE; Product Range:Checkmate Elite Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:9Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP /RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 4SIG+5PWR, CABLE; Product Range:Checkmate Elite Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:9Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP /RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Conn, M23, Plug, 4Sig+5Pwr, Cable; Product Range Amphenol Sine/tuchel - 12AC9012 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 4Sig+5Pwr, Cable; Product Range Amphenol Sine/tuchel
12AC9012
Sensor Conn, M23, Plug, 4Sig+5Pwr, Cable; Product Range Amphenol Sine/tuchel 12AC9012
SENSOR CONN, M23, PLUG, 4SIG+5PWR, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:4 Signal + 5 Power Positions; Sensor Contact Type:Crimp Socket RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 4SIG+5PWR, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:4 Signal + 5 Power Positions; Sensor Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1957-ND MB7CKN0900-S2 44AC5603 12AC9012
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 4Sig+5Pwr, Cable; Product Range Amphenol Sine/tuchel Sensor Conn, M23, Plug, 4Sig+5Pwr, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products