Amphenol Sine Systems Circular Connector Housings MB7CKN0900-S1

Description
9 (4 + 4 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
9 (4 + 4 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1956-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1956-ND
Circular Connector Housings 889-1956-ND
9 (4 + 4 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

9 (4 + 4 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 4Sig+5Pwr, Cable; Product Range Amphenol Sine/tuchel - 12AC9011 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 4Sig+5Pwr, Cable; Product Range Amphenol Sine/tuchel
12AC9011
Sensor Conn, M23, Plug, 4Sig+5Pwr, Cable; Product Range Amphenol Sine/tuchel 12AC9011
SENSOR CONN, M23, PLUG, 4SIG+5PWR, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:4 Signal + 5 Power Positions; Sensor Contact Type:Crimp Socket RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 4SIG+5PWR, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:4 Signal + 5 Power Positions; Sensor Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1956-ND 12AC9011
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 4Sig+5Pwr, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Standard Circular Connectors - 1-1589064-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - NABM4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details