Amphenol Sine Systems Circular Connector Housings MB7CKN0800-S2

Description
8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1954-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1954-ND
Circular Connector Housings 889-1954-ND
8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel - 12AC9009 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel
12AC9009
Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel 12AC9009
SENSOR CONN, M23, PLUG, 4SIG+4PWR, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:4 Signal + 4 Power Positions; Sensor Contact Type:Crimp Socket RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 4SIG+4PWR, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:4 Signal + 4 Power Positions; Sensor Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site
Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel - 44AC5602 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel
44AC5602
Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel 44AC5602
SENSOR CONN, M23, PLUG, 4SIG+4PWR, CABLE; Product Range:Checkmate Elite Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP /RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 4SIG+4PWR, CABLE; Product Range:Checkmate Elite Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP /RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1954-ND 12AC9009 44AC5602
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data