Amphenol Sine Systems Circular Connector Housings MB7CKN0600-S2

Description
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1960-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1960-ND
Circular Connector Housings 889-1960-ND
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel - 44AC5601 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel
44AC5601
Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel 44AC5601
SENSOR CONNECTOR, M23, PLUG, 6POS, CABLE; Product Range:Checkmate Elite Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP /RoHS Compliant: Yes

SENSOR CONNECTOR, M23, PLUG, 6POS, CABLE; Product Range:Checkmate Elite Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP /RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel - 12AC9006 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel
12AC9006
Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel 12AC9006
SENSOR CONNECTOR, M23, PLUG, 6POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:6 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M23, PLUG, 6POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:6 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1960-ND 44AC5601 12AC9006
Product Name Circular Connector Housings Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 1920-1846-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5410-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details