Amphenol Sine Systems Circular Connector Housings MB5RJN0901

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Housings - MB5RJN0901-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
MB5RJN0901-ND
Circular Connector Housings MB5RJN0901-ND
9 (4 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

9 (4 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

Buy Now Datasheet
Sensor Connector, M23, Rcpt, 9Pos, Panel; Product Range Amphenol Sine/tuchel - 44AC5600 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M23, Rcpt, 9Pos, Panel; Product Range Amphenol Sine/tuchel
44AC5600
Sensor Connector, M23, Rcpt, 9Pos, Panel; Product Range Amphenol Sine/tuchel 44AC5600
SENSOR CONNECTOR, M23, RCPT, 9POS, PANEL; Product Range:MB5RJ Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:9Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Right Angle Panel Mount; IP / RoHS Compliant: Yes

SENSOR CONNECTOR, M23, RCPT, 9POS, PANEL; Product Range:MB5RJ Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:9Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Right Angle Panel Mount; IP / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MB5RJN0901 MB5RJN0901-ND 44AC5600
Product Name Circular Connector Housings Sensor Connector, M23, Rcpt, 9Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details