Amphenol Sine Systems Circular Connector Assemblies MB5RJN0802-KIT

Description
8 (4 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
8 (4 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-2785-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2785-ND
Circular Connector Assemblies 889-2785-ND
8 (4 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp

8 (4 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 4Sig+4Pwr, Panel; Product Range Amphenol Sine/tuchel - 61AC4568 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 4Sig+4Pwr, Panel; Product Range Amphenol Sine/tuchel
61AC4568
Sensor Conn, M23, Rcpt, 4Sig+4Pwr, Panel; Product Range Amphenol Sine/tuchel 61AC4568
SENSOR CONN, M23, RCPT, 4SIG+4PWR, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:4 Signal + 4 Power Positions; Sensor Contact Type:Crimp Pin RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 4SIG+4PWR, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:4 Signal + 4 Power Positions; Sensor Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2785-ND 61AC4568
Product Name Circular Connector Assemblies Sensor Conn, M23, Rcpt, 4Sig+4Pwr, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Headers, Plugs and Sockets - 37.206-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1811/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details