Amphenol Sine Systems Circular Connector Assemblies MB5RJN0801-KIT

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 889-2784-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2784-ND
Circular Connector Assemblies 889-2784-ND
8 (4 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp

8 (4 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 4Sig+4Pwr, Panel; Product Range Amphenol Sine/tuchel - 61AC4567 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 4Sig+4Pwr, Panel; Product Range Amphenol Sine/tuchel
61AC4567
Sensor Conn, M23, Rcpt, 4Sig+4Pwr, Panel; Product Range Amphenol Sine/tuchel 61AC4567
SENSOR CONN, M23, RCPT, 4SIG+4PWR, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:4 Signal + 4 Power Positions; Sensor Contact Type:Crimp Pin RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 4SIG+4PWR, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:4 Signal + 4 Power Positions; Sensor Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MB5RJN0801-KIT 889-2784-ND 61AC4567
Product Name Circular Connector Assemblies Sensor Conn, M23, Rcpt, 4Sig+4Pwr, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190301 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details