Amphenol Sine Systems Circular Connector Housings MB5CKN0800-S3

Description
8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1991-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1991-ND
Circular Connector Housings 889-1991-ND
8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel - 12AC8992 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel
12AC8992
Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel 12AC8992
SENSOR CONN, M23, PLUG, 4SIG+4PWR, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:4 Signal + 4 Power Positions; Sensor Contact Type:Crimp Socket RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 4SIG+4PWR, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:4 Signal + 4 Power Positions; Sensor Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1991-ND 12AC8992
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-ALBKM08-FM8BR4-SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-4101-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers