Amphenol Sine Systems Circular Connector Housings MB5CKN0800-S2

Description
8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1990-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1990-ND
Circular Connector Housings 889-1990-ND
8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel - 44AC5596 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel
44AC5596
Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel 44AC5596
SENSOR CONN, M23, PLUG, 4SIG+4PWR, CABLE; Product Range:Checkmate Elite Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP /RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 4SIG+4PWR, CABLE; Product Range:Checkmate Elite Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP /RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1990-ND 44AC5596
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 4Sig+4Pwr, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A134723-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details