Amphenol Sine Systems Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel MB4FSR-B17

Description
CIRCULAR STRAIN RELIEF, ZINC; Connector Shell Size:-; Cable Diameter Max:17mm; Strain Relief Material:-; Product Range:MotionGrade™ M23 Series; For Use With:Series B Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, ZINC; Connector Shell Size:-; Cable Diameter Max:17mm; Strain Relief Material:-; Product Range:MotionGrade™ M23 Series; For Use With:Series B Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel - 14R7040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel
14R7040
Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel 14R7040
CIRCULAR STRAIN RELIEF, ZINC; Connector Shell Size:-; Cable Diameter Max:17mm; Strain Relief Material:-; Product Range:MotionGrade™ M23 Series; For Use With:Series B Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, ZINC; Connector Shell Size:-; Cable Diameter Max:17mm; Strain Relief Material:-; Product Range:MotionGrade™ M23 Series; For Use With:Series B Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 14R7040
Product Name Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075244 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820690 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details