Amphenol Sine Systems Cord Grip, M23-B, Dia. 11.0-14.5Mm; Connector Shell Size Amphenol Sine/tuchel MB3CG-S2

Description
CORD GRIP, M23-B, DIA. 11.0-14.5MM; Connector Shell Size:-; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade B Series; For Use With:MotionGrade M23 B Series Circular Connectors; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CORD GRIP, M23-B, DIA. 11.0-14.5MM; Connector Shell Size:-; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade B Series; For Use With:MotionGrade M23 B Series Circular Connectors; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Grip, M23-B, Dia. 11.0-14.5Mm; Connector Shell Size Amphenol Sine/tuchel - 93T9498 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip, M23-B, Dia. 11.0-14.5Mm; Connector Shell Size Amphenol Sine/tuchel
93T9498
Cord Grip, M23-B, Dia. 11.0-14.5Mm; Connector Shell Size Amphenol Sine/tuchel 93T9498
CORD GRIP, M23-B, DIA. 11.0-14.5MM; Connector Shell Size:-; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade B Series; For Use With:MotionGrade M23 B Series Circular Connectors; SVHC:No SVHC RoHS Compliant: Yes

CORD GRIP, M23-B, DIA. 11.0-14.5MM; Connector Shell Size:-; Cable Diameter Max:14.5mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade B Series; For Use With:MotionGrade M23 B Series Circular Connectors; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 93T9498
Product Name Cord Grip, M23-B, Dia. 11.0-14.5Mm; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Gland, Straight; 7 to 14 mm; PG; PG16; 10 mm; 22.5 mm; Polyamide 6; Neoprene - 70075260 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.886 inch (22.5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details