Amphenol Sine Systems Cord Grip, M23-B, Dia. 7.5-11.0Mm; Connector Shell Size Amphenol Sine/tuchel MB3CG-S1

Description
CORD GRIP, M23-B, DIA. 7.5-11.0MM; Connector Shell Size:-; Cable Diameter Max:11mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade B Series; For Use With:MotionGrade M23 B Series Circular Connectors; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CORD GRIP, M23-B, DIA. 7.5-11.0MM; Connector Shell Size:-; Cable Diameter Max:11mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade B Series; For Use With:MotionGrade M23 B Series Circular Connectors; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Grip, M23-B, Dia. 7.5-11.0Mm; Connector Shell Size Amphenol Sine/tuchel - 93T9497 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip, M23-B, Dia. 7.5-11.0Mm; Connector Shell Size Amphenol Sine/tuchel
93T9497
Cord Grip, M23-B, Dia. 7.5-11.0Mm; Connector Shell Size Amphenol Sine/tuchel 93T9497
CORD GRIP, M23-B, DIA. 7.5-11.0MM; Connector Shell Size:-; Cable Diameter Max:11mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade B Series; For Use With:MotionGrade M23 B Series Circular Connectors; SVHC:No SVHC RoHS Compliant: Yes

CORD GRIP, M23-B, DIA. 7.5-11.0MM; Connector Shell Size:-; Cable Diameter Max:11mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade B Series; For Use With:MotionGrade M23 B Series Circular Connectors; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 93T9497
Product Name Cord Grip, M23-B, Dia. 7.5-11.0Mm; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206138-8 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85826220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.35 inch (34.3 mm)
View Details
Gland, Cable; PG; 16; 24 mm; 43 mm; 22.5 mm; Brass; Neoprene; Nickel - 70074595 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 22.500 inch (571 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details