Amphenol Sine Systems Circular Connector Housings MB2CKN0600

Description
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-MB2CKN0600-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-MB2CKN0600-ND
Circular Connector Housings 889-MB2CKN0600-ND
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel - 24AC4115 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel
24AC4115
Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel 24AC4115
SENSOR CONNECTOR, M23, PLUG, 6POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:6 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M23, PLUG, 6POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:6 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-MB2CKN0600-ND 24AC4115
Product Name Circular Connector Housings Sensor Connector, M23, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
DeviceNet Physical Media - 1485P-P1R5-MN5R1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details