Amphenol Sine Systems Circular Connector Housings MB1RJN0801

Description
8 (4 + 3 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle
Request a Quote Datasheet
Description
8 (4 + 3 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - MB1RJN0801-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
MB1RJN0801-ND
Circular Connector Housings MB1RJN0801-ND
8 (4 + 3 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle

8 (4 + 3 Power + PE) Position Circular Connector Receptacle Housing Panel Mount, Right Angle

Buy Now Datasheet
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel - 66W7081 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel
66W7081
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel 66W7081
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:MotionGrade M23 B Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Crimp Pin; Connector Coding:B CodedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:MotionGrade M23 B Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Crimp Pin; Connector Coding:B CodedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MB1RJN0801-ND 66W7081
Product Name Circular Connector Housings Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details