Amphenol Sine Systems Circular Connector Housings MB1LLN0900

Description
9 (5 + 3 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
9 (5 + 3 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1094-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1094-ND
Circular Connector Housings 889-1094-ND
9 (5 + 3 Power + PE) Position Circular Connector Receptacle Housing Panel Mount

9 (5 + 3 Power + PE) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Recept, Panel, M23-B, 9Way, Pin; Product Range Amphenol Sine/tuchel - 93T9493 - Newark, An Avnet Company
Chicago, IL, United States
Recept, Panel, M23-B, 9Way, Pin; Product Range Amphenol Sine/tuchel
93T9493
Recept, Panel, M23-B, 9Way, Pin; Product Range Amphenol Sine/tuchel 93T9493
RECEPT, PANEL, M23-B, 9WAY, PIN; Product Range:MotionGrade M23 B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Zinc Body; RoHS Compliant: Yes

RECEPT, PANEL, M23-B, 9WAY, PIN; Product Range:MotionGrade M23 B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Zinc Body; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1094-ND MB1LLN0900 93T9493
Product Name Circular Connector Housings Recept, Panel, M23-B, 9Way, Pin; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details